Status: | Unknown |
---|---|
Series: | WW12R Series |
RoHS: | Unknown |
Resistance | 0.015ohm |
---|---|
Product Range | WW12R Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 70ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Smd Current Sense Resistor, Ww12R Series, 0.015 Ohm, 1 W, 1%, 1206 [3216 Metric] Rohs Compliant: Yes |Walsin WW12RR015FTL | Newark Electronics |
CURRENT SENSE RES, 0R015, 1%, 1 W, 1206 | element14 |
Resistor: power metal | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a WW12RR015FTL?
Additional datasheets, footprints and schematics for WW12RR015FTL are listed on our Part Details page. You can also find images and similar parts to WW12RR015FTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WW12RR015FTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WW12RR015FTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WW12RR015FTL fall under?
The WW12RR015FTL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WW12RR015FTL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WW12RR015FTL you can contact the distributor directly for product support, shipping queries etc.
Is the WW12RR015FTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WW12RR015FTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for WW12RR015FTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WW12RR015FTL often in real-time on the comparison pages.
What if I can't find stock of WW12RR015FTL?
You can fill out our help required form which you can use to request a quote for WW12RR015FTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.