Status: | Unknown |
---|---|
Series: | WW08R Series |
RoHS: | Unknown |
Resistance | 0.01ohm |
---|---|
Product Range | WW08R Series |
Resistor Case Style | 0805 [2012 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 70ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Smd Current Sense Resistor, Ww08R Series, 0.01 Ohm, 500 Mw, 1%, 0805 [2012 Metric] Rohs Compliant: Yes |Walsin WW08RR010FTL | Newark Electronics |
CURRENT SENSE RES, 0R01, 1%, 500 MW | element14 |
Resistor: power metal | Transfer Multisort Elektronik |
Res Power Metal Film 0805 10m Ohm 1% 1/2W ±100ppm/°C Molded Paper T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a WW08RR010FTL?
Additional datasheets, footprints and schematics for WW08RR010FTL are listed on our Part Details page. You can also find images and similar parts to WW08RR010FTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WW08RR010FTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WW08RR010FTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WW08RR010FTL fall under?
The WW08RR010FTL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WW08RR010FTL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WW08RR010FTL you can contact the distributor directly for product support, shipping queries etc.
Is the WW08RR010FTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WW08RR010FTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Asia have stock available or on a lead time for WW08RR010FTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WW08RR010FTL often in real-time on the comparison pages.
What if I can't find stock of WW08RR010FTL?
You can fill out our help required form which you can use to request a quote for WW08RR010FTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.