Status: | Unknown |
---|---|
Series: | WW08D Series |
RoHS: | Unknown |
Resistance | 0.05ohm |
---|---|
Product Range | WW08D Series |
Resistor Case Style | 0805 [2012 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Smd Current Sense Resistor, Ww08D Series, 0.05 Ohm, 500 Mw, 1%, 0805 [2012 Metric] Rohs Compliant: Yes |Walsin WW08DR050FTL | Newark Electronics |
CURRENT SENSE RES, 0R05, 1%, 500 MW | element14 |
Resistor: power metal | Transfer Multisort Elektronik |
SMD Current Sense Resistor, 0.05 ohm, WW08D, 0805 [2012 Metric], 500 mW, ± 1%, Metal Foil | Avnet Asia |
Where can I find additional details, specifications and documents for a WW08DR050FTL?
Additional datasheets, footprints and schematics for WW08DR050FTL are listed on our Part Details page. You can also find images and similar parts to WW08DR050FTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WW08DR050FTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WW08DR050FTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WW08DR050FTL fall under?
The WW08DR050FTL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WW08DR050FTL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WW08DR050FTL you can contact the distributor directly for product support, shipping queries etc.
Is the WW08DR050FTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WW08DR050FTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Asia have stock available or on a lead time for WW08DR050FTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WW08DR050FTL often in real-time on the comparison pages.
What if I can't find stock of WW08DR050FTL?
You can fill out our help required form which you can use to request a quote for WW08DR050FTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.