WUVT3-240 Relays by TE Connectivity

VOLTAGE SENSE RLY, SPST-NO, 5A, 120VAC

Status: Unknown
Series: WUV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,320.00

Distributor Stock
Logo for Newark
Newark
from US$1,819.29
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1,320.00
13
in stock
Buy Now
Logo for TE Store
TE Store
from US$1,679.51
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range WUV Series
Contact Configuration SPST-NO
Contact Current 5A
Relay Mounting Panel
Contact Voltage VAC 120V
Relay Terminals Screw
Contact Voltage VDC 28V
RoHS Compliant No

Alternative Descriptions

Voltage Sense Rly, Spst-No, 5A, 120Vac | Newark Electronics
Special Order: WUVT3-240=WILMAR UNDERVOLTAGE Contact Arrangement: 1 N.C & 1 N.O Contact Current Rating: 5 A Input Voltage: 240 VAC Product Mount Type: Panel Phase: Three Protective Relay | 1 N.C & 1 N.O 5 A 240 VAC Panel | Part Number: WUVT3-240 | Internal Number: 1-1618113-7 | TE Connectivity | TE Store
TYCO WILMAR UNDERVOLTAGE RELAY | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WUVT3-240?

Additional datasheets, footprints and schematics for WUVT3-240 are listed on our Part Details page. You can also find images and similar parts to WUVT3-240 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WUVT3-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WUVT3-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WUVT3-240 fall under?

The WUVT3-240 is listed under Switches & Relays > Relays > Voltage Monitoring Relays.

Can I view similar or alternative parts?

You can view similar parts to WUVT3-240 when available in the Voltage Monitoring Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WUVT3-240 you can contact the distributor directly for product support, shipping queries etc.

Is the WUVT3-240 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WUVT3-240 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, TE Store and Relay Specialties have stock available or on a lead time for WUVT3-240.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WUVT3-240 often in real-time on the comparison pages.

What if I can't find stock of WUVT3-240?

You can fill out our help required form which you can use to request a quote for WUVT3-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay