Status: | Unknown |
---|---|
Series: | WUV Series |
RoHS: | Unknown |
Product Range | WUV Series |
---|---|
Contact Configuration | SPST-NO, SPST-NC |
Contact Current | 5A |
Relay Mounting | Panel |
Contact Voltage VAC | 120V |
Relay Terminals | Screw |
Contact Voltage VDC | 28V |
RoHS Compliant | No |
General Purpose Relays WUV-1-120P=WILMAR | Rapid Electronics |
Volt Sense Relay, Spst-No/Nc, 5A, 120Vac | Newark Electronics |
Special Order: WUV-1-120P=WILMAR UNDERVOLTAGE Contact Arrangement: 1 N.C & 1 N.O Contact Current Rating: 5 A Input Voltage: 120 VAC Product Mount Type: Panel Phase: Single Protective Relay | 1 N.C & 1 N.O 5 A 120 VAC Panel | Part Number: WUV-1-120P | Internal Number: 2-1618112-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a WUV-1-120P?
Additional datasheets, footprints and schematics for WUV-1-120P are listed on our Part Details page. You can also find images and similar parts to WUV-1-120P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WUV-1-120P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WUV-1-120P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WUV-1-120P fall under?
The WUV-1-120P is listed under Switches & Relays > Relays > Voltage Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to WUV-1-120P when available in the Voltage Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WUV-1-120P you can contact the distributor directly for product support, shipping queries etc.
Is the WUV-1-120P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WUV-1-120P have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and TE Store have stock available or on a lead time for WUV-1-120P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WUV-1-120P often in real-time on the comparison pages.
What if I can't find stock of WUV-1-120P?
You can fill out our help required form which you can use to request a quote for WUV-1-120P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.