Status: | Unknown |
---|---|
Series: | PowerProx Series |
RoHS: | Unknown |
No distributors results available
Sensing Range Max | 1.8m |
---|---|
Sensing Method | Background Suppression |
Sensor Output | NPN Push Pull PNP |
Product Range | PowerProx Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a WTT12L-B2547?
Additional datasheets, footprints and schematics for WTT12L-B2547 are listed on our Part Details page. You can also find images and similar parts to WTT12L-B2547 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WTT12L-B2547 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WTT12L-B2547 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WTT12L-B2547 fall under?
The WTT12L-B2547 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WTT12L-B2547 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WTT12L-B2547 you can contact the distributor directly for product support, shipping queries etc.
Is the WTT12L-B2547 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WTT12L-B2547 have stock available?
There is no stock from authorised distributors for WTT12L-B2547.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WTT12L-B2547 often in real-time on the comparison pages.
What if I can't find stock of WTT12L-B2547?
You can fill out our help required form which you can use to request a quote for WTT12L-B2547 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.