Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$830.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$830.00
|
No stock
|
Buy Now |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 600°C |
Output Power | 900W |
Kit Contents | 900W Hot Air Station, 522N Side Cutter & E7SA Precision Cutter |
RoHS Compliant | Yes |
Hot Air Station, 900W, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a WTHA1NP?
Additional datasheets, footprints and schematics for WTHA1NP are listed on our Part Details page. You can also find images and similar parts to WTHA1NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WTHA1NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WTHA1NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WTHA1NP fall under?
The WTHA1NP is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Hot Air Stations.
Can I view similar or alternative parts?
You can view similar parts to WTHA1NP when available in the Hot Air Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WTHA1NP you can contact the distributor directly for product support, shipping queries etc.
Is the WTHA1NP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WTHA1NP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WTHA1NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WTHA1NP often in real-time on the comparison pages.
What if I can't find stock of WTHA1NP?
You can fill out our help required form which you can use to request a quote for WTHA1NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.