Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 600°C |
Output Power | 900W |
Kit Contents | TNR Series Soldering Nozzles, TNA Nozzle Adapter, Silicon Pad, Iron Holder Reclined |
RoHS Compliant | Yes |
Hot Air Station, 120V, 600 Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a WTHA1N?
Additional datasheets, footprints and schematics for WTHA1N are listed on our Part Details page. You can also find images and similar parts to WTHA1N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WTHA1N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WTHA1N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WTHA1N fall under?
The WTHA1N is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Hot Air Stations.
Can I view similar or alternative parts?
You can view similar parts to WTHA1N when available in the Hot Air Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WTHA1N you can contact the distributor directly for product support, shipping queries etc.
Is the WTHA1N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WTHA1N have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for WTHA1N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WTHA1N often in real-time on the comparison pages.
What if I can't find stock of WTHA1N?
You can fill out our help required form which you can use to request a quote for WTHA1N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.