Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 600°C |
Output Power | 900W |
Kit Contents | Weller Hot Air Station |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (27-Jun-2018) |
HOT AIR STATION, WT, 900W, 230V | element14 |
Weller Soldering Station WTHA 1 900W 600°C | Distrelec |
Where can I find additional details, specifications and documents for a WTHA 1?
Additional datasheets, footprints and schematics for WTHA 1 are listed on our Part Details page. You can also find images and similar parts to WTHA 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WTHA 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WTHA 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WTHA 1 fall under?
The WTHA 1 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WTHA 1 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WTHA 1 you can contact the distributor directly for product support, shipping queries etc.
Is the WTHA 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WTHA 1 have stock available?
Authorised distributors including element14, Farnell and Distrelec have stock available or on a lead time for WTHA 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WTHA 1 often in real-time on the comparison pages.
What if I can't find stock of WTHA 1?
You can fill out our help required form which you can use to request a quote for WTHA 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.