Status: | Unknown |
---|---|
Series: | W9-3 Series |
RoHS: | Unknown |
Prices starting from US$177.23
Sensing Range Max | 350mm |
---|---|
Sensing Method | Background Suppression |
Sensor Output | PNP |
Product Range | W9-3 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
Photoelectric Proximity Sensor, BGS, PNP, LED, 20mm-200mm, Vis Rd Lght, M8 Conn | SICK WTB9-3P2261 | RS Americas |
Sensor, BGS SR 20 to 200mm PNP | RS |
Sick Photoelectric Sensor PNP 350mm 333us 30VDC 100mA IP69K W9 | Distrelec |
Photoelectric Sensor, 350Mm, 30Vdc | Newark Electronics |
PHOTOELECTRIC SENSOR, 350MM, PNP | element14 |
Where can I find additional details, specifications and documents for a WTB9-3P2261?
Additional datasheets, footprints and schematics for WTB9-3P2261 are listed on our Part Details page. You can also find images and similar parts to WTB9-3P2261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WTB9-3P2261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WTB9-3P2261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WTB9-3P2261 fall under?
The WTB9-3P2261 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WTB9-3P2261 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WTB9-3P2261 you can contact the distributor directly for product support, shipping queries etc.
Is the WTB9-3P2261 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WTB9-3P2261 have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for WTB9-3P2261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WTB9-3P2261 often in real-time on the comparison pages.
What if I can't find stock of WTB9-3P2261?
You can fill out our help required form which you can use to request a quote for WTB9-3P2261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.