Status: | Unknown |
---|---|
Series: | W4S-3 Series |
RoHS: | Unknown |
Sensing Range Max | 500mm |
---|---|
Sensing Method | Background Suppression |
Sensor Output | PNP |
Product Range | W4S-3 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
MINIATURE PHOTOELECTRIC SENSOR W4S-3 INOX | SICK WTB4S-3P2262V | RS Americas |
Photoelectric Sensor, 500Mm, 30Vdc | Newark Electronics |
PHOTOELECTRIC SENSOR, 500MM, PNP | element14 |
Sick Diffuse Reflection Optical Sensor PNP 500mm 500us 30V 100mA IP66 / IP67 / IP68 / IP69K W4S-3 Inox | Distrelec |
Where can I find additional details, specifications and documents for a WTB4S-3P2262V?
Additional datasheets, footprints and schematics for WTB4S-3P2262V are listed on our Part Details page. You can also find images and similar parts to WTB4S-3P2262V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WTB4S-3P2262V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WTB4S-3P2262V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WTB4S-3P2262V fall under?
The WTB4S-3P2262V is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WTB4S-3P2262V when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WTB4S-3P2262V you can contact the distributor directly for product support, shipping queries etc.
Is the WTB4S-3P2262V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WTB4S-3P2262V have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for WTB4S-3P2262V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WTB4S-3P2262V often in real-time on the comparison pages.
What if I can't find stock of WTB4S-3P2262V?
You can fill out our help required form which you can use to request a quote for WTB4S-3P2262V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.