Status: | Unknown |
---|---|
Series: | W12-3 Series |
RoHS: | Unknown |
Sensing Range Max | 600mm |
---|---|
Sensing Method | Background Suppression |
Sensor Output | PNP |
Product Range | W12-3 Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC (15-Jan-2018) |
Photoelectric Sensor, Proximity, BGS,20-600mm, Infrared,850 nm, PNP, M12,4-Pin | SICK WTB12-3P2413 | RS Americas |
Photoelectric Sensor, 600Mm, 30Vdc | Newark Electronics |
PHOTOELECTRIC SENSOR, 600MM, PNP | element14 |
Where can I find additional details, specifications and documents for a WTB12-3P2413?
Additional datasheets, footprints and schematics for WTB12-3P2413 are listed on our Part Details page. You can also find images and similar parts to WTB12-3P2413 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WTB12-3P2413 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WTB12-3P2413 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WTB12-3P2413 fall under?
The WTB12-3P2413 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WTB12-3P2413 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WTB12-3P2413 you can contact the distributor directly for product support, shipping queries etc.
Is the WTB12-3P2413 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WTB12-3P2413 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for WTB12-3P2413.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WTB12-3P2413 often in real-time on the comparison pages.
What if I can't find stock of WTB12-3P2413?
You can fill out our help required form which you can use to request a quote for WTB12-3P2413 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.