Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$118.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$118.36
|
No stock
|
Buy Now |
Sensing Range Max | 250mm |
---|---|
Sensing Method | Diffuse |
Sensor Output | PNP |
Product Range | - |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 22mm |
External Width | 12mm |
Frequency Response Max | 1.5kHz |
Height | 40mm |
Load Current Max | 100mA |
Operating Frequency | 800Hz |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Output Current Max | 0.1A |
Sensing Distance Max | 250mm |
Sensing Distance Min | 30mm |
Sensing Range | 5mm to 250mm |
Sensor Input | Optical |
Supply Voltage Range DC | 10V to 30V |
Thread Size | M12 |
SENSOR, DIFFUSE, 250MM, PNP, M12 CON | Farnell |
Where can I find additional details, specifications and documents for a WT9-2P430?
Additional datasheets, footprints and schematics for WT9-2P430 are listed on our Part Details page. You can also find images and similar parts to WT9-2P430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WT9-2P430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT9-2P430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WT9-2P430 fall under?
The WT9-2P430 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WT9-2P430 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WT9-2P430 you can contact the distributor directly for product support, shipping queries etc.
Is the WT9-2P430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WT9-2P430 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for WT9-2P430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WT9-2P430 often in real-time on the comparison pages.
What if I can't find stock of WT9-2P430?
You can fill out our help required form which you can use to request a quote for WT9-2P430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.