Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$798.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$798.00
|
No stock
|
Buy Now |
Supply Voltage VAC | 120V |
---|---|
Output Power | 150W |
Kit Contents | Power Unit, 2 Ch W/ WMRP MS Micro Soldering Iron, WMRT MS Micro Desolder Tweezers & 522N Side Cutter |
RoHS Compliant | NA |
Soldering Station, 150W, 120Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a WT2021MSP?
Additional datasheets, footprints and schematics for WT2021MSP are listed on our Part Details page. You can also find images and similar parts to WT2021MSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WT2021MSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT2021MSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WT2021MSP fall under?
The WT2021MSP is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WT2021MSP when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WT2021MSP you can contact the distributor directly for product support, shipping queries etc.
Is the WT2021MSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WT2021MSP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WT2021MSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WT2021MSP often in real-time on the comparison pages.
What if I can't find stock of WT2021MSP?
You can fill out our help required form which you can use to request a quote for WT2021MSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.