Status: | Unknown |
---|---|
Series: | WT160 Series |
RoHS: | Unknown |
Prices starting from US$184.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$184.82
|
No stock
|
Buy Now |
Sensing Range Max | 1000mm |
---|---|
Sensing Method | Retroreflective |
Sensor Output | PNP |
Product Range | WT160 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 23mm |
External Width | 11mm |
Frequency Response Max | 1kHz |
Height | 38mm |
Load Current Max | 100mA |
Operating Frequency | 1000Hz |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Output Current Max | 0.1A |
Sensing Distance Max | 900mm |
Sensing Distance Min | 0m |
Sensing Range | 0m to 1m |
Sensor Input | Optical |
Supply Voltage Range DC | 10V to 30V |
Thread Size | M8 |
PHOTOSWITCH, PROXIMITY, PNP, M8 CON | Farnell |
Where can I find additional details, specifications and documents for a WT160-F480?
Additional datasheets, footprints and schematics for WT160-F480 are listed on our Part Details page. You can also find images and similar parts to WT160-F480 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WT160-F480 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT160-F480 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WT160-F480 fall under?
The WT160-F480 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WT160-F480 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WT160-F480 you can contact the distributor directly for product support, shipping queries etc.
Is the WT160-F480 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WT160-F480 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for WT160-F480.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WT160-F480 often in real-time on the comparison pages.
What if I can't find stock of WT160-F480?
You can fill out our help required form which you can use to request a quote for WT160-F480 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.