Status: | Unknown |
---|---|
Series: | W150 Series |
RoHS: | Unknown |
Sensing Range Max | 100mm |
---|---|
Sensing Method | Diffuse |
Sensor Output | PNP |
Product Range | W150 Series |
Connection Method | Cable |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
External Depth | 17mm |
External Length / Height | 28mm |
External Width | 10mm |
Frequency Response Max | 1kHz |
IP / NEMA Rating | IP67 |
Lead Length | 2m |
Operating Frequency | 1000Hz |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Output Current Max | 100mA |
Sensing Distance Max | 100mm |
Sensing Range | 2mm to 100mm |
Sensor Input | Optical |
Supply Voltage Range DC | 10V to 30V |
Photoelectric b/grd pre-wired switch,PNP | RS |
Photoelectric Sensor, 100Mm, 30V | Newark Electronics |
PHOTOSWITCH, DIFFUSE, PNP | element14 |
Where can I find additional details, specifications and documents for a WT150-P162?
Additional datasheets, footprints and schematics for WT150-P162 are listed on our Part Details page. You can also find images and similar parts to WT150-P162 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WT150-P162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT150-P162 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WT150-P162 fall under?
The WT150-P162 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WT150-P162 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WT150-P162 you can contact the distributor directly for product support, shipping queries etc.
Is the WT150-P162 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WT150-P162 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for WT150-P162.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WT150-P162 often in real-time on the comparison pages.
What if I can't find stock of WT150-P162?
You can fill out our help required form which you can use to request a quote for WT150-P162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.