Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$433.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$433.00
|
1
in stock
|
Buy Now |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 95W |
Kit Contents | WT1 Power Unit, WP80 Soldering Iron, WSR201 Safety Rest & 522N Side Cutter |
RoHS Compliant | Yes |
Soldering Station, 95W, 120Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a WT1013NP?
Additional datasheets, footprints and schematics for WT1013NP are listed on our Part Details page. You can also find images and similar parts to WT1013NP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WT1013NP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT1013NP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WT1013NP fall under?
The WT1013NP is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WT1013NP when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WT1013NP you can contact the distributor directly for product support, shipping queries etc.
Is the WT1013NP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WT1013NP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WT1013NP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WT1013NP often in real-time on the comparison pages.
What if I can't find stock of WT1013NP?
You can fill out our help required form which you can use to request a quote for WT1013NP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.