Status: | Unknown |
---|---|
Series: | Type T Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | - |
Conductor Area CSA | 0.219mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | - |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | - |
Jacket Material | PVC |
External Diameter | - |
Voltage Rating | - |
Product Range | Type T Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Unshielded |
Conductor Make-up | 7 / 0.2mm |
For Use With | T Type Thermocouple |
Length | 50m |
Secondary Insulation Material | PVC |
Standard | BS4937 Part 30 |
Thermocouple Type | T |
Thermocouple Wire, Type T, 164Ft | Newark Electronics |
CABLE, THERMO, T | element14 |
Where can I find additional details, specifications and documents for a WT-200/50M (IEC)?
Additional datasheets, footprints and schematics for WT-200/50M (IEC) are listed on our Part Details page. You can also find images and similar parts to WT-200/50M (IEC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WT-200/50M (IEC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WT-200/50M (IEC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WT-200/50M (IEC) fall under?
The WT-200/50M (IEC) is listed under Labfacility Parts.
Can I view similar or alternative parts?
You can view similar parts to WT-200/50M (IEC) when available in the Labfacility Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WT-200/50M (IEC) you can contact the distributor directly for product support, shipping queries etc.
Is the WT-200/50M (IEC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WT-200/50M (IEC) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WT-200/50M (IEC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WT-200/50M (IEC) often in real-time on the comparison pages.
What if I can't find stock of WT-200/50M (IEC)?
You can fill out our help required form which you can use to request a quote for WT-200/50M (IEC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.