Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Bit / Sleeve |
---|---|
Wire Wrap Style | Modified |
Outside Diameter Min | - |
Outside Diameter Max | 3.2mm |
Wire Size AWG Min | - |
Wire Size AWG Max | 30AWG |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 38.1mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Pencil |
---|---|
Wire Wrap Style | Modified |
Terminal Diagonal Max | 3.2mm |
Wire Size AWG Max | 30AWG |
RoHS Compliant | NA |
Wire Wrap Tool | Newark Electronics |
Wrap-Strip-Unwrap Tool,30 AWG (0.25mm),0.021" (0.53 mm) Insulation Dia | Jonard WSU-30M | RS Americas |
Where can I find additional details, specifications and documents for a WSU-30M.?
Additional datasheets, footprints and schematics for WSU-30M. are listed on our Part Details page. You can also find images and similar parts to WSU-30M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSU-30M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSU-30M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSU-30M. fall under?
The WSU-30M. is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Wire Wrapping.
Can I view similar or alternative parts?
You can view similar parts to WSU-30M. when available in the Wire Wrapping range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSU-30M. you can contact the distributor directly for product support, shipping queries etc.
Is the WSU-30M. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSU-30M. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for WSU-30M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSU-30M. often in real-time on the comparison pages.
What if I can't find stock of WSU-30M.?
You can fill out our help required form which you can use to request a quote for WSU-30M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.