Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Pencil |
---|---|
Wire Wrap Style | Standard |
Outside Diameter Min | - |
Outside Diameter Max | 5.4mm |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 22AWG |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 38.1mm |
Wire Diameter | 0.65mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Pencil |
---|---|
Wire Wrap Style | Standard |
Terminal Diagonal Max | 5.4mm |
Wire Size AWG Max | 22AWG |
RoHS Compliant | NA |
Wire Wrap, Pencil, Regular, 22Awg | Newark Electronics |
WRAP-STRIP-UNWRAP TOOL, 22-24 AWG | Jonard WSU-2224 | RS Americas |
Where can I find additional details, specifications and documents for a WSU 2224?
Additional datasheets, footprints and schematics for WSU 2224 are listed on our Part Details page. You can also find images and similar parts to WSU 2224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSU 2224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSU 2224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSU 2224 fall under?
The WSU 2224 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Wire Wrapping.
Can I view similar or alternative parts?
You can view similar parts to WSU 2224 when available in the Wire Wrapping range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSU 2224 you can contact the distributor directly for product support, shipping queries etc.
Is the WSU 2224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSU 2224 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for WSU 2224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSU 2224 often in real-time on the comparison pages.
What if I can't find stock of WSU 2224?
You can fill out our help required form which you can use to request a quote for WSU 2224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.