Status: | Unknown |
---|---|
Series: | WSR High Power |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
2,704
in stock
|
Buy Now | |
TTI Europe
from US$0.92
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
2,704
in stock
|
Buy Now | |
element14
from US$1.22
|
2,704
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Molded high temperature encapsulation |
Improved thermal management incorporated into design |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSR High Power |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Ordering Info |
Product Literature |
---|
Tradeshow Brochure |
Instructional Guide |
Product Sheet |
Capabilities Brochure |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
Did you Know |
Technical Notes |
---|
技术说明书 |
テクニカルノート |
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
.1 OHM 5W 1% | TTI Europe |
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.1 Ohm, 5 W, - 1%, 700 Mv Rohs Compliant: Yes |Vishay WSR5R1000FEA | Newark Electronics |
CURRENT SENSE RES, 0R1, 1%, 5 W, 4527 | element14 |
WSR-5 .1 1% EA E2 | Future Electronics |
SMD Chip Resistor, 100 MOhm, ± 1%, 5 W, 4527 [11470 Metric], Metal Strip, Anti-Sulfur | Avnet America |
Current Sense, WSR-5 .1 1% EA e2 | Vishay Dale WSR5R1000FEA | RS Americas |
SMD Chip Resistor, 100 MOhm, � 1%, 5 W, 4527 [11470 Metric], Metal Strip, Anti-Sulfur | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSR5R1000FEA?
Additional datasheets, footprints and schematics for WSR5R1000FEA are listed on our Part Details page. You can also find images and similar parts to WSR5R1000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSR5R1000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSR5R1000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSR5R1000FEA fall under?
The WSR5R1000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSR5R1000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSR5R1000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSR5R1000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSR5R1000FEA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for WSR5R1000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSR5R1000FEA often in real-time on the comparison pages.
What if I can't find stock of WSR5R1000FEA?
You can fill out our help required form which you can use to request a quote for WSR5R1000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.