Status: | Unknown |
---|---|
Series: | WSR High Power |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.34
|
3,128
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
3,128
in stock
|
Buy Now | |
element14
from US$1.34
|
3,128
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
1,500
in stock
|
Buy Now | |
Avnet Asia
-
|
7,500
in stock
|
Buy Now | |
RS Americas
from US$2.06
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Molded high temperature encapsulation |
Improved thermal management incorporated into design |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSR High Power |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Ordering Info |
Product Literature |
---|
Tradeshow Brochure |
Instructional Guide |
Product Sheet |
Capabilities Brochure |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
Did you Know |
Technical Notes |
---|
技术说明书 |
テクニカルノート |
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.015 Ohm, 5 W, 1%, 4527 [11470 Metric] Rohs Compliant: Yes |Vishay WSR5R0150FEA | Newark Electronics |
CURRENT SENSE RES, 0R015, 1%, 5 W, 4527 | element14 |
SMD Chip Resistor, 15 MOhm, ± 1%, 5 W, 4527 [11470 Metric], Metal Strip, Anti-Sulfur | Avnet America |
WSR Series 4527 0.015 Ohm ▒1 % 5 W ▒750 ppm/░C Surface Mount Metal Film Resistor | Future Electronics |
Current Sense, WSR-5 .015 1% EA e2 | Vishay Dale WSR5R0150FEA | RS Americas |
.015 OHM 5W 1% | TTI Europe |
SMD Chip Resistor, 15 MOhm, � 1%, 5 W, 4527 [11470 Metric], Metal Strip, Anti-Sulfur | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSR5R0150FEA?
Additional datasheets, footprints and schematics for WSR5R0150FEA are listed on our Part Details page. You can also find images and similar parts to WSR5R0150FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSR5R0150FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSR5R0150FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSR5R0150FEA fall under?
The WSR5R0150FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSR5R0150FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSR5R0150FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSR5R0150FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSR5R0150FEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for WSR5R0150FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSR5R0150FEA often in real-time on the comparison pages.
What if I can't find stock of WSR5R0150FEA?
You can fill out our help required form which you can use to request a quote for WSR5R0150FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.