Status: | Unknown |
---|---|
Series: | WSR |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
855
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Molded high temperature encapsulation |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.001 Ω) |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
ì‘용 ì •ë³´ |
Datasheet |
---|
WSR High Power |
WSR |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Capabilities |
Product Overview |
Fast Track |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
WSR Series 4527 3 W 25 mOhms 1% 75 PPM Power Metal Strip Resistor | Future Electronics |
WSR3 SMD Resistor,3W,1%,R025 | RS |
Resistor, Metal, 0.025 Ohm, 3W, 1% | Newark Electronics |
SMD Chip Resistor, 25 MOhm, ± 1%, 3 W, 4527 [11470 Metric], Metal Strip, Power | Avnet America |
Metal Strip Low Ohmic Smnt Resistor 4527 Case 25mOhm +/-1% 3W +/-75ppm/degC | Vishay Dale WSR3R0250FEA | RS Americas |
RESISTOR, METAL, 0.025 OHM, 3W, 1% | element14 |
.025 OHM 3W 1% | TTI Europe |
RESISTOR, METAL STRIP, 0.025 OHM 1% | Farnell |
SMD Chip Resistor, 25 MOhm, � 1%, 3 W, 4527 [11470 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSR3R0250FEA?
Additional datasheets, footprints and schematics for WSR3R0250FEA are listed on our Part Details page. You can also find images and similar parts to WSR3R0250FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSR3R0250FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSR3R0250FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSR3R0250FEA fall under?
The WSR3R0250FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSR3R0250FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSR3R0250FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSR3R0250FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSR3R0250FEA have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for WSR3R0250FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSR3R0250FEA often in real-time on the comparison pages.
What if I can't find stock of WSR3R0250FEA?
You can fill out our help required form which you can use to request a quote for WSR3R0250FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.