Status: | Unknown |
---|---|
Series: | WSR |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
340
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
10,745
in stock
|
Buy Now | |
element14
from US$0.43
|
10,745
in stock
|
Buy Now | |
Farnell
from US$0.39
|
10,745
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
1,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now |
Molded high temperature encapsulation |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.001 Ω) |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
ì‘용 ì •ë³´ |
Datasheet |
---|
WSR High Power |
WSR |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Capabilities |
Product Overview |
Fast Track |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.02 Ohm, 3 W, - 1% Rohs Compliant: Yes |Vishay WSR3R0200FEA | Newark Electronics |
CURRENT SENSE RES, 0R02, 1%, 3 W, 4527 | element14 |
WSR Series 4527 3 W 0.02 Ohm ▒1% ▒75 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
SMD Chip Resistor, 20 MOhm, ± 1%, 3 W, 4527 [11470 Metric], Metal Strip, Power | Avnet America |
WSR3 SMD Resistor,3W,1%,R020 | RS |
SMD Chip Resistor, 20 MOhm, � 1%, 3 W, 4527 [11470 Metric], Metal Strip, Power | Avnet Abacus |
LO4527 0,02R 1% 3W TK75 | Rutronik |
Metal Strip Low Ohmic Smnt Resistor 4527 Case 20mOhm +/-1% 3W +/-75ppm/degC | Vishay Dale WSR3R0200FEA | RS Americas |
.02 OHM 3W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a WSR3R0200FEA?
Additional datasheets, footprints and schematics for WSR3R0200FEA are listed on our Part Details page. You can also find images and similar parts to WSR3R0200FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSR3R0200FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSR3R0200FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSR3R0200FEA fall under?
The WSR3R0200FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSR3R0200FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSR3R0200FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSR3R0200FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSR3R0200FEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for WSR3R0200FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSR3R0200FEA often in real-time on the comparison pages.
What if I can't find stock of WSR3R0200FEA?
You can fill out our help required form which you can use to request a quote for WSR3R0200FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.