Status: | Unknown |
---|---|
Series: | WSR |
RoHS: | Compliant |
Prices starting from US$0.31
Molded high temperature encapsulation |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.001 Ω) |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
ì‘용 ì •ë³´ |
Datasheet |
---|
WSR High Power |
WSR |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Capabilities |
Product Overview |
Fast Track |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Metal Strip Resistor, 0.06Ohm, 1%, 4527 | Newark Electronics |
SMD Chip Resistor, 60 MOhm, ± 1%, 2 W, 4527 [11470 Metric], Metal Strip, Power | Avnet America |
WSR2 SMD Resistor,2W,1%,R060 | Vishay Dale WSR2R0600FEA | RS Americas |
CURRENT SENSE RES, 0R06, 1%, 2 W, 4527 | element14 |
.06 OHM 2W 1% | TTI Europe |
SMD Chip Resistor, 60 MOhm, � 1%, 2 W, 4527 [11470 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSR2R0600FEA?
Additional datasheets, footprints and schematics for WSR2R0600FEA are listed on our Part Details page. You can also find images and similar parts to WSR2R0600FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSR2R0600FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSR2R0600FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSR2R0600FEA fall under?
The WSR2R0600FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSR2R0600FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSR2R0600FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSR2R0600FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSR2R0600FEA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for WSR2R0600FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSR2R0600FEA often in real-time on the comparison pages.
What if I can't find stock of WSR2R0600FEA?
You can fill out our help required form which you can use to request a quote for WSR2R0600FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.