Status: | Unknown |
---|---|
Series: | WSR |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
element14
from US$1.73
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Molded high temperature encapsulation |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.001 Ω) |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
ì‘용 ì •ë³´ |
Datasheet |
---|
WSR High Power |
WSR |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Capabilities |
Product Overview |
Fast Track |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
Res Metal Strp 4527 8M Ohm 1% 2W 110Ppm/ C Smd Rohs Compliant: Yes |Vishay WSR28L000FEA | Newark Electronics |
SMD Chip Resistor, 8 MOhm, ± 1%, 2 W, 4527 [11470 Metric], Metal Strip, Power | Avnet America |
WSR Series 4527 2 W 0.008 Ohm ▒1% ▒110 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
Current Sense, WSR-2 .008 1% EA e2 | Vishay Dale WSR28L000FEA | RS Americas |
18X5149 | element14 |
.008 OHM 2W 1% | TTI Europe |
METAL STRIP RESISTOR, 0.008OHM, 1%, 4527 | Farnell |
Where can I find additional details, specifications and documents for a WSR28L000FEA?
Additional datasheets, footprints and schematics for WSR28L000FEA are listed on our Part Details page. You can also find images and similar parts to WSR28L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSR28L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSR28L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSR28L000FEA fall under?
The WSR28L000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSR28L000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSR28L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSR28L000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSR28L000FEA have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and element14 have stock available or on a lead time for WSR28L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSR28L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSR28L000FEA?
You can fill out our help required form which you can use to request a quote for WSR28L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.