Status: | Unknown |
---|---|
Series: | WSR2-9 Jumper |
RoHS: | Compliant |
All copper construction with solderable terminations |
Molded high temperature encapsulation |
Very low inductance (< 2 ηH) |
Datasheet |
---|
WSR2-9 Jumper |
General Information |
---|
Surface Mount Soldering |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0 Ohm, 2 W, 4527 [11470 Metric] Rohs Compliant: Yes |Vishay WSR200000ZEA9 | Newark Electronics |
RES, 0R, 4527, METAL STRIP | element14 |
WSR Series 4527 0 Ohm Jumper ▒1% 2 W ▒3900ppm/░C SMT Power Metal Strip Resistor | Future Electronics |
Zero Ohm Resistor, Jumper, 4527 [11470 Metric], Metal Strip, 2 W, 100 A, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSR200000ZEA9?
Additional datasheets, footprints and schematics for WSR200000ZEA9 are listed on our Part Details page. You can also find images and similar parts to WSR200000ZEA9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSR200000ZEA9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSR200000ZEA9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSR200000ZEA9 fall under?
The WSR200000ZEA9 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSR200000ZEA9 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSR200000ZEA9 you can contact the distributor directly for product support, shipping queries etc.
Is the WSR200000ZEA9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSR200000ZEA9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for WSR200000ZEA9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSR200000ZEA9 often in real-time on the comparison pages.
What if I can't find stock of WSR200000ZEA9?
You can fill out our help required form which you can use to request a quote for WSR200000ZEA9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.