Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
No stock
|
Buy Now |
Resistance | 400µohm |
---|---|
Product Range | - |
Power Rating | 3W |
Resistor Element Material | Metal Alloy |
Resistor Case Style | - |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
No. of Pins | 5Pins |
Operating Temperature Max | 170°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +170°C |
Resistor Mounting | Panel |
Resistor Terminals | Screw |
RESISTOR, METER SHUNT, R0004, 5% | Farnell |
Where can I find additional details, specifications and documents for a WSMS2906L4000JK?
Additional datasheets, footprints and schematics for WSMS2906L4000JK are listed on our Part Details page. You can also find images and similar parts to WSMS2906L4000JK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSMS2906L4000JK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSMS2906L4000JK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSMS2906L4000JK fall under?
The WSMS2906L4000JK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSMS2906L4000JK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSMS2906L4000JK you can contact the distributor directly for product support, shipping queries etc.
Is the WSMS2906L4000JK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSMS2906L4000JK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for WSMS2906L4000JK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSMS2906L4000JK often in real-time on the comparison pages.
What if I can't find stock of WSMS2906L4000JK?
You can fill out our help required form which you can use to request a quote for WSMS2906L4000JK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.