Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.57
|
1,959
in stock
|
Buy Now | |
Chip One Stop
from US$3.62
|
3,297
in stock
|
Buy Now | |
Future Electronics
from US$5.00
|
2,000
in stock
|
Buy Now | |
element14
from US$7.30
|
1,959
in stock
|
Buy Now | |
TTI Europe
from US$5.81
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.68
|
367
in stock
|
Buy Now | |
Rutronik
from US$7.53
|
92
in stock
|
Buy Now | |
Avnet America
from US$8.34
|
-
|
Buy Now | |
Symmetry Electronics
from US$10.63
|
-
|
Buy Now | |
Richardson RFPD
from US$5.90
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bluetooth Version | Bluetooth 5.0 |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Signal Range Max | - |
Data Rate | 1Mbps |
Bluetooth Class | - |
Receive Sensitivity | -93dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
MBN52832 Series 512 kB Flash 64 kB RAM 1Mbps 2.4GHz Bluetooth« Low Energy Module | Future Electronics |
BLUETOOTH MODULE, LE, V5.0, 1MBPS | element14 |
BLUETOOTH MODULE BLE | TTI Europe |
Bluetooth Module, Le, V5.0, 1Mbps | Newark Electronics |
BTLE V5.0 MODULE ARM-M4 PCB ANT | Rutronik |
Bluetooth Low Energy/NFC Module 1.7V to 3.6V 36-Pin LGA T/R | Avnet America |
BLE 5 Nordic nRF52832 based mod, BLE 5 Nordic nRF52832 based module | Symmetry Electronics |
BLUETOOTH MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a WSM-BL241-ADA-008?
Additional datasheets, footprints and schematics for WSM-BL241-ADA-008 are listed on our Part Details page. You can also find images and similar parts to WSM-BL241-ADA-008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSM-BL241-ADA-008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSM-BL241-ADA-008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSM-BL241-ADA-008 fall under?
The WSM-BL241-ADA-008 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to WSM-BL241-ADA-008 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSM-BL241-ADA-008 you can contact the distributor directly for product support, shipping queries etc.
Is the WSM-BL241-ADA-008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSM-BL241-ADA-008 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for WSM-BL241-ADA-008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSM-BL241-ADA-008 often in real-time on the comparison pages.
What if I can't find stock of WSM-BL241-ADA-008?
You can fill out our help required form which you can use to request a quote for WSM-BL241-ADA-008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.