Status: | Unknown |
---|---|
Series: | WSLT5931 Series |
RoHS: | Unknown |
Resistance | 300µohm |
---|---|
Product Range | WSLT5931 Series |
Resistor Case Style | 5931 [1577 Metric] |
Power Rating | 5W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 175ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
RES PWR METAL STRIP 0.0003 OHM 5W 1% | Future Electronics |
RES PWR METAL STRIP 0.0003 OHM 5W 1% SMD | Avnet America |
CURRENT SENSE, RESISTOR, WSLT5931.00031%EA | Vishay Dale WSLT5931L3000FEA | RS Americas |
.0003 OHM 3W 1% | TTI Europe |
CURRENT SENSE RES, 0R0003, 1%, 5 W, 5931 | Farnell |
Where can I find additional details, specifications and documents for a WSLT5931L3000FEA?
Additional datasheets, footprints and schematics for WSLT5931L3000FEA are listed on our Part Details page. You can also find images and similar parts to WSLT5931L3000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLT5931L3000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLT5931L3000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLT5931L3000FEA fall under?
The WSLT5931L3000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSLT5931L3000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLT5931L3000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLT5931L3000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSLT5931L3000FEA have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for WSLT5931L3000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLT5931L3000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLT5931L3000FEA?
You can fill out our help required form which you can use to request a quote for WSLT5931L3000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.