Status: | Unknown |
---|---|
Series: | WSLT5931 Series |
RoHS: | Unknown |
Prices starting from US$0.78
Resistance | 0.003ohm |
---|---|
Product Range | WSLT5931 Series |
Resistor Case Style | 5931 [1577 Metric] |
Power Rating | 5W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Smd Current Sense Resistors, Aec-Q200 Wslt5931 Series, 0.003 Ohm, 5 W, - 1% Rohs Compliant: Yes |Vishay WSLT59313L000FEA | Newark Electronics |
CURRENT SENSE RES, 0R003, 1%, 5 W, 5931 | element14 |
SMD Current Sense Resistor, 3 Milliohm, ± 1%, 5 W, 5931, Metal Strip | Avnet America |
CURRENT SENSE, RESISTOR, WSLT5931.0031%EA | Vishay Dale WSLT59313L000FEA | RS Americas |
.003 OHM 3W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a WSLT59313L000FEA?
Additional datasheets, footprints and schematics for WSLT59313L000FEA are listed on our Part Details page. You can also find images and similar parts to WSLT59313L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLT59313L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLT59313L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLT59313L000FEA fall under?
The WSLT59313L000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSLT59313L000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLT59313L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLT59313L000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSLT59313L000FEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for WSLT59313L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLT59313L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLT59313L000FEA?
You can fill out our help required form which you can use to request a quote for WSLT59313L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.