WSLT59311L000FEA Resistors by Vishay Intertechnology

CURRENT SENSE RES 0R001 1% 5 W 5931

Status: Unknown
Series: WSLT5931 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for Farnell
Farnell
from US$1.22
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.94
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.19
-
Buy Now

Specifications

Resistance 0.001ohm
Product Range WSLT5931 Series
Resistor Case Style 5931 [1577 Metric]
Power Rating 5W
Resistance Tolerance ± 1%
Resistor Element Material Metal Strip
Temperature Coefficient ± 75ppm/°C
Automotive Qualification Standard AEC-Q200

Alternative Descriptions

RES PWR METAL STRIP 0.001 OHM 5W 1% SMD | Avnet America
CURRENT SENSE, RESISTOR, WSLT5931.0011%EA | Vishay Dale WSLT59311L000FEA | RS Americas
.001 OHM 3W 1% | TTI Europe
CURRENT SENSE RES, 0R001, 1%, 5 W, 5931 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WSLT59311L000FEA?

Additional datasheets, footprints and schematics for WSLT59311L000FEA are listed on our Part Details page. You can also find images and similar parts to WSLT59311L000FEA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WSLT59311L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLT59311L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WSLT59311L000FEA fall under?

The WSLT59311L000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to WSLT59311L000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WSLT59311L000FEA you can contact the distributor directly for product support, shipping queries etc.

Is the WSLT59311L000FEA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WSLT59311L000FEA have stock available?

Authorised distributors including Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for WSLT59311L000FEA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WSLT59311L000FEA often in real-time on the comparison pages.

What if I can't find stock of WSLT59311L000FEA?

You can fill out our help required form which you can use to request a quote for WSLT59311L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay