Status: | Unknown |
---|---|
Series: | WSLT3921 Series |
RoHS: | Unknown |
Resistance | 0.001ohm |
---|---|
Product Range | WSLT3921 Series |
Resistor Case Style | 3921 [1052 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Res Current Sense Metal Strip 3921 0.001 Ohm 1% 5W ±75ppm/°C T/R | Avnet America |
CURRENT SENSE, RESISTOR, WSLT3921.0011%EA | Vishay Dale WSLT39211L000FEA | RS Americas |
.001 OHM 3W 1% | TTI Europe |
CURRENT SENSE RES, 0R001, 1%, 3 W, 3921 | Farnell |
Where can I find additional details, specifications and documents for a WSLT39211L000FEA?
Additional datasheets, footprints and schematics for WSLT39211L000FEA are listed on our Part Details page. You can also find images and similar parts to WSLT39211L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLT39211L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLT39211L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLT39211L000FEA fall under?
The WSLT39211L000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSLT39211L000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLT39211L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLT39211L000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSLT39211L000FEA have stock available?
Authorised distributors including Avnet America, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for WSLT39211L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLT39211L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLT39211L000FEA?
You can fill out our help required form which you can use to request a quote for WSLT39211L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.