Status: | Unknown |
---|---|
Series: | WSLT2512 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
1,660
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
5,722
in stock
|
Buy Now | |
element14
from US$0.42
|
5,722
in stock
|
Buy Now | |
Farnell
from US$0.42
|
5,722
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
1,299
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ideal for all types of current sensing, voltage division and pulse applications including switching and linear power supplies, instruments and power amplifiers |
Proprietary processing technique produces extremely low resistance values |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSLT2512 |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Tradeshow Brochure |
Instructional Guide |
Product Overview |
Product Sheet |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Smd Current Sense Resistors, Aec-Q200 Wslt2512 Series, 0.5 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant: Yes |Vishay WSLT2512R5000FEA | Newark Electronics |
CURRENT SENSE RES, 0R5, 1%, 1 W, 2512 | element14 |
SMD Chip Resistor, 500 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power | Avnet America |
WSLT2512 High temp Resistor,1W,1%,R500 | RS |
SMD Chip Resistor, 500 MOhm, � 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power | Avnet Abacus |
WSLT Series 500 mOhms ▒1% 1 W 2512 (6432 Metric) Power Metal Strip« Resistor | Future Electronics |
Metal Strip Low Ohmic Smnt Resistor 2512 Case 500mOhm +/-1% 1W +/-75ppm/degC | Vishay Dale WSLT2512R5000FEA | RS Americas |
.5 OHM 1W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a WSLT2512R5000FEA?
Additional datasheets, footprints and schematics for WSLT2512R5000FEA are listed on our Part Details page. You can also find images and similar parts to WSLT2512R5000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLT2512R5000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLT2512R5000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLT2512R5000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLT2512R5000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSLT2512R5000FEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for WSLT2512R5000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLT2512R5000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLT2512R5000FEA?
You can fill out our help required form which you can use to request a quote for WSLT2512R5000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.