Status: | Unknown |
---|---|
Series: | WSLT2010 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
4,993
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
4,993
in stock
|
Buy Now | |
element14
from US$0.41
|
4,993
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now |
Resistance | 0.05ohm |
---|---|
Product Range | WSLT2010 Series |
Resistor Case Style | 2010 [5025 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.05 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant: Yes |Vishay WSLT2010R0500FEA18 | Newark Electronics |
CURRENT SENSE RES, 0R05, 1%, 1 W, 2010 | element14 |
WSLT Series 2010 1 W 50 mOhm â–’1 % â–’75 ppm/â–‘C SMT Power Metal Strip Resistor | Future Electronics |
.05 OHM 1W 1% HIGH POWER | TTI Europe |
Res Current Sense Metal Strip 2010 0.05 Ohm 1% 1W ±75ppm/°C Molded T/R | Avnet America |
CURRENT SENSE, RESISTOR, WSLT2010-18.051%EAe3 | Vishay Dale WSLT2010R0500FEA18 | RS Americas |
Where can I find additional details, specifications and documents for a WSLT2010R0500FEA18?
Additional datasheets, footprints and schematics for WSLT2010R0500FEA18 are listed on our Part Details page. You can also find images and similar parts to WSLT2010R0500FEA18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLT2010R0500FEA18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLT2010R0500FEA18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLT2010R0500FEA18 fall under?
The WSLT2010R0500FEA18 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSLT2010R0500FEA18 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLT2010R0500FEA18 you can contact the distributor directly for product support, shipping queries etc.
Is the WSLT2010R0500FEA18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSLT2010R0500FEA18 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for WSLT2010R0500FEA18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLT2010R0500FEA18 often in real-time on the comparison pages.
What if I can't find stock of WSLT2010R0500FEA18?
You can fill out our help required form which you can use to request a quote for WSLT2010R0500FEA18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.