Status: | Unknown |
---|---|
Series: | WSLP3921, WSLP5931 |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
3,719
in stock
|
Buy Now | |
element14
from US$1.73
|
3,719
in stock
|
Buy Now | |
TTI Europe
from US$1.11
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$2.43
|
-
|
Buy Now | |
Newark Electronics
from US$1.68
|
-
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$2.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values, down to 0.0001 Ω |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSLP3921, WSLP5931 |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Tradeshow Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Checklist |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
CURRENT SENSE RES, 0R0002, 1%, 10 W | element14 |
.0002 OHM 10W 1% | TTI Europe |
LO5931 0,0002R 1% 10W TK225 | Rutronik |
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.0002 Ohm, 10 W, 1%, 5931 [1577 Metric] Rohs Compliant: Yes |Vishay WSLP5931L2000FEA | Newark Electronics |
Res Metal Strip 5931 0.0002 Ohm 1% 10W ▒175ppm/C Pad SMD Automotive T/R | Future Electronics |
SMD Chip Resistor, 0.2 MOhm, ± 1%, 10 W, 5931 [1577 Metric], Metal Strip, High Power | Avnet America |
CURRENT SENSE, RESISTOR, WSLP5931.00021%EA | Vishay Dale WSLP5931L2000FEA | RS Americas |
SMD Chip Resistor, 0.2 MOhm, � 1%, 10 W, 5931 [1577 Metric], Metal Strip, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSLP5931L2000FEA?
Additional datasheets, footprints and schematics for WSLP5931L2000FEA are listed on our Part Details page. You can also find images and similar parts to WSLP5931L2000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLP5931L2000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLP5931L2000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLP5931L2000FEA fall under?
The WSLP5931L2000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSLP5931L2000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLP5931L2000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLP5931L2000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSLP5931L2000FEA have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Rutronik and Newark Electronics have stock available or on a lead time for WSLP5931L2000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLP5931L2000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLP5931L2000FEA?
You can fill out our help required form which you can use to request a quote for WSLP5931L2000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.