Status: | Unknown |
---|---|
Series: | WSLP3921, WSLP5931 |
RoHS: | Compliant |
Prices starting from US$1.01
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values, down to 0.0001 Ω |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSLP3921, WSLP5931 |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Tradeshow Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Checklist |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.003 Ohm, 7 W, 1%, 5931 [1577 Metric] Rohs Compliant: Yes |Vishay WSLP59313L000FEA | Newark Electronics |
Res Metal Strip 5931 0.003 Ohm 1% 7W ▒75ppm/C Pad SMD Automotive T/R | Future Electronics |
SMD Chip Resistor, 3 MOhm, ± 1%, 7 W, 5931 [1577 Metric], Metal Strip, High Power | Avnet America |
CURRENT SENSE, RESISTOR, WSLP5931.0031%EA | Vishay Dale WSLP59313L000FEA | RS Americas |
CURRENT SENSE RES, 0R003, 1%, 7 W, 5931 | element14 |
.003 OHM 7W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a WSLP59313L000FEA?
Additional datasheets, footprints and schematics for WSLP59313L000FEA are listed on our Part Details page. You can also find images and similar parts to WSLP59313L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLP59313L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLP59313L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLP59313L000FEA fall under?
The WSLP59313L000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSLP59313L000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLP59313L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLP59313L000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSLP59313L000FEA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for WSLP59313L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLP59313L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLP59313L000FEA?
You can fill out our help required form which you can use to request a quote for WSLP59313L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.