Status: | Unknown |
---|---|
Series: | WSLP3921, WSLP5931 |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
1,611
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
1,611
in stock
|
Buy Now | |
element14
from US$1.50
|
1,611
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$0.96
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$1.96
|
-
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values, down to 0.0001 Ω |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSLP3921, WSLP5931 |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Tradeshow Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Checklist |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
Smd Current Sense Resistors, Aec-Q200 Wslp5931 Series, 0.001 Ohm, 7 W, 1%, 5931 [1577 Metric] Rohs Compliant: Yes |Vishay WSLP59311L000FEA | Newark Electronics |
CURRENT SENSE RES, 0R001, 1%, 7 W, 5931 | element14 |
Res Metal Strip 5931 0.001 Ohm 1% 10W ▒75ppm/C Pad SMD Automotive T/R | Future Electronics |
SMD Chip Resistor, 1 MOhm, ± 1%, 10 W, 5931 [1577 Metric], Metal Strip, High Power | Avnet America |
.001 OHM 10W 1% | TTI Europe |
LO5931 0,001R 1% 10W TK75 | Rutronik |
CURRENT SENSE, RESISTOR, WSLP5931.0011%EA | Vishay Dale WSLP59311L000FEA | RS Americas |
SMD Chip Resistor, 1 MOhm, � 1%, 10 W, 5931 [1577 Metric], Metal Strip, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSLP59311L000FEA?
Additional datasheets, footprints and schematics for WSLP59311L000FEA are listed on our Part Details page. You can also find images and similar parts to WSLP59311L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLP59311L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLP59311L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLP59311L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLP59311L000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSLP59311L000FEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for WSLP59311L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLP59311L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLP59311L000FEA?
You can fill out our help required form which you can use to request a quote for WSLP59311L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.