Status: | Unknown |
---|---|
Series: | WSLP4026 Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
1,200
in stock
|
Buy Now | |
element14
from US$1.61
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistance | 0.002ohm |
---|---|
Product Range | WSLP4026 Series |
Resistor Case Style | 4026 [1066 Metric] |
Power Rating | 5W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
WSLP4026 .002 Ohms 1% Power Metal Strip Resistor, Very High Power | Future Electronics |
Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.002 Ohm, 5 W, 1%, 4026 [1066 Metric] Rohs Compliant: Yes |Vishay WSLP40262L000FEA | Newark Electronics |
CURRENT SENSE RES, 0R002, 1%, 5 W, 4026 | element14 |
SMD Chip Resistor, 2 MOhm, ± 1%, 5 W, 4026 [1066 Metric], Metal Strip, High Power | Avnet America |
CURRENT SENSE, RESISTOR, WSLP4026.0021%EA | Vishay Dale WSLP40262L000FEA | RS Americas |
.002 OHM 5W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a WSLP40262L000FEA?
Additional datasheets, footprints and schematics for WSLP40262L000FEA are listed on our Part Details page. You can also find images and similar parts to WSLP40262L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLP40262L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLP40262L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLP40262L000FEA fall under?
The WSLP40262L000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSLP40262L000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLP40262L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLP40262L000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSLP40262L000FEA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for WSLP40262L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLP40262L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLP40262L000FEA?
You can fill out our help required form which you can use to request a quote for WSLP40262L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.