Status: | Unknown |
---|---|
Series: | WSLP4026 Series |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
1,137
in stock
|
Buy Now | |
TTI Europe
from US$1.34
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
1,137
in stock
|
Buy Now | |
element14
from US$1.45
|
1,137
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
1,114
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistance | 0.001ohm |
---|---|
Product Range | WSLP4026 Series |
Resistor Case Style | 4026 [1066 Metric] |
Power Rating | 7W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
.001 OHM 7W 1% | TTI Europe |
Smd Current Sense Resistors, Aec-Q200 Wslp4026 Series, 0.001 Ohm, 7 W, 1%, 4026 [1066 Metric] Rohs Compliant: Yes |Vishay WSLP40261L000FEA | Newark Electronics |
CURRENT SENSE RES, 0R001, 1%, 7 W, 4026 | element14 |
RES 0.001 OHM 1% 7W 4026 | Future Electronics |
SMD Chip Resistor, 1 MOhm, ± 1%, 7 W, 4026 [1066 Metric], Metal Strip, High Power | Avnet America |
CURRENT SENSE, RESISTOR, WSLP4026.0011%EA | Vishay Dale WSLP40261L000FEA | RS Americas |
Where can I find additional details, specifications and documents for a WSLP40261L000FEA?
Additional datasheets, footprints and schematics for WSLP40261L000FEA are listed on our Part Details page. You can also find images and similar parts to WSLP40261L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLP40261L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLP40261L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLP40261L000FEA fall under?
The WSLP40261L000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSLP40261L000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLP40261L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLP40261L000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSLP40261L000FEA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for WSLP40261L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLP40261L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLP40261L000FEA?
You can fill out our help required form which you can use to request a quote for WSLP40261L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.