Status: | Unknown |
---|---|
Series: | WSLP2726 |
RoHS: | Compliant |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
8,339
in stock
|
Buy Now | |
element14
from US$1.59
|
8,339
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
1,148
in stock
|
Buy Now | |
Avnet America
-
|
7,500
in stock
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
TTI Europe
from US$0.99
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
High power to foot print size ratio |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values, down to 0.0002 Ω |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSLP2726 |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Tradeshow Brochure |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Product Sheet |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
CURRENT SENSE RES, 0R0005, 1%, 7 W, 2726 | element14 |
Res Metal Strip 2726 0.0005 Ohm 1% 7W ▒75ppm/C Sulfur Resistant Pad SMD Auto | Future Electronics |
Res, 500Uohm, 1%, 7W, 2726, Metal Strip | Newark Electronics |
SMD Chip Resistor, 0.5 MOhm, ± 1%, 7 W, 2726 [6966 Metric], Metal Strip, High Power | Avnet America |
CURRENT SENSE, RESISTOR, WSLP2726.00051%EA | Vishay Dale WSLP2726L5000FEA | RS Americas |
.0005 OHM 7W 1% | TTI Europe |
SMD Chip Resistor, 0.5 MOhm, � 1%, 7 W, 2726 [6966 Metric], Metal Strip, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSLP2726L5000FEA?
Additional datasheets, footprints and schematics for WSLP2726L5000FEA are listed on our Part Details page. You can also find images and similar parts to WSLP2726L5000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLP2726L5000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLP2726L5000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLP2726L5000FEA fall under?
The WSLP2726L5000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSLP2726L5000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLP2726L5000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLP2726L5000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSLP2726L5000FEA have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for WSLP2726L5000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLP2726L5000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLP2726L5000FEA?
You can fill out our help required form which you can use to request a quote for WSLP2726L5000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.