Status: | Unknown |
---|---|
Series: | WSLP |
RoHS: | Compliant |
Very high power to foot print size ratio (3 W in 2512, 2 W in 2010, 1 W in 1206, 0.5 W in 0805, and 0.4 W in 0603 package) |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSLP |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Tradeshow Brochure |
Product Overview |
Product Sheet |
Fast Track |
Capabilities |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
WSLP Series 2010 2 W 1 mOhm ▒1% ▒275 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
.001 OHM 2W 1% | TTI Europe |
SMD Chip Resistor, 1 MOhm, ± 1%, 2 W, 2010 [5025 Metric], Metal Strip, Power | Avnet America |
CURRENT SENSE, RESISTOR, WSLP2010.0011%EAe3 | Vishay Dale WSLP20101L000FEA | RS Americas |
CURRENT SENSE RES, 0R001, 1%, 2 W, 2010 | Farnell |
Where can I find additional details, specifications and documents for a WSLP20101L000FEA?
Additional datasheets, footprints and schematics for WSLP20101L000FEA are listed on our Part Details page. You can also find images and similar parts to WSLP20101L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLP20101L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLP20101L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLP20101L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLP20101L000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSLP20101L000FEA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, RS Americas and Farnell have stock available or on a lead time for WSLP20101L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLP20101L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLP20101L000FEA?
You can fill out our help required form which you can use to request a quote for WSLP20101L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.