Status: | Unknown |
---|---|
Series: | WSLP |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Future Electronics
from US$0.31
|
28,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,539
in stock
|
Buy Now | |
element14
from US$0.30
|
1,539
in stock
|
Buy Now | |
Farnell
from US$0.47
|
1,539
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now |
Very high power to foot print size ratio (3 W in 2512, 2 W in 2010, 1 W in 1206, 0.5 W in 0805, and 0.4 W in 0603 package) |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSLP |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Tradeshow Brochure |
Product Overview |
Product Sheet |
Fast Track |
Capabilities |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
WSLP Series 1206 1 W 0.015 mOhm ▒1% ▒75 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
.015 OHM 1W 1% | TTI Europe |
Resistor, Current Sense, 0.015 Ohm, 1W 1% | Newark Electronics |
RESISTOR, CURRENT SENSE, 0.015 OHM, 1W 1% | element14 |
SMD Chip Resistor, 15 MOhm, � 1%, 1 W, 1206 [3216 Metric], Metal Strip, Power | Avnet Abacus |
LO1206 0,015R 1% 1W TK75 | Rutronik |
WSLP1206 High Power Resistor,1W,1%,R015 | RS |
SMD Chip Resistor, 15 MOhm, ± 1%, 1 W, 1206 [3216 Metric], Metal Strip, Power | Avnet America |
Metal Strip Low Ohmic Smnt Resistor 1206 Case 15mOhm +/-1% 1W +/-75ppm/degC | Vishay Dale WSLP1206R0150FEA | RS Americas |
Where can I find additional details, specifications and documents for a WSLP1206R0150FEA?
Additional datasheets, footprints and schematics for WSLP1206R0150FEA are listed on our Part Details page. You can also find images and similar parts to WSLP1206R0150FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLP1206R0150FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLP1206R0150FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLP1206R0150FEA fall under?
The WSLP1206R0150FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSLP1206R0150FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLP1206R0150FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLP1206R0150FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSLP1206R0150FEA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for WSLP1206R0150FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLP1206R0150FEA often in real-time on the comparison pages.
What if I can't find stock of WSLP1206R0150FEA?
You can fill out our help required form which you can use to request a quote for WSLP1206R0150FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.