Status: | Unknown |
---|---|
Series: | WSLP |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
2,910
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,910
in stock
|
Buy Now | |
element14
from US$0.30
|
2,910
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Very high power to foot print size ratio (3 W in 2512, 2 W in 2010, 1 W in 1206, 0.5 W in 0805, and 0.4 W in 0603 package) |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSLP |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Tradeshow Brochure |
Product Overview |
Product Sheet |
Fast Track |
Capabilities |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
WSLP Series 0805 0.5 W 0.01 Ohm ▒1% ▒75 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
SMD Chip Resistor, 10 MOhm, ± 1%, 500 mW, 0805 [2012 Metric], Metal Strip, Power | Avnet America |
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 500 Mw, - 1% Rohs Compliant: Yes |Vishay WSLP0805R0100FEA | Newark Electronics |
CURRENT SENSE RES, 0R01, 1%, 500 MW | element14 |
LO0805 0,01R 1% 0,5W TK75 | Rutronik |
CURRENT SENSE, RESISTOR, WSLP0805.011%EAe3 | Vishay Dale WSLP0805R0100FEA | RS Americas |
.01 OHM .5W 1% | TTI Europe |
SMD Chip Resistor, 10 MOhm, � 1%, 500 mW, 0805 [2012 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSLP0805R0100FEA?
Additional datasheets, footprints and schematics for WSLP0805R0100FEA are listed on our Part Details page. You can also find images and similar parts to WSLP0805R0100FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLP0805R0100FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLP0805R0100FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLP0805R0100FEA fall under?
The WSLP0805R0100FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSLP0805R0100FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLP0805R0100FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLP0805R0100FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSLP0805R0100FEA have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for WSLP0805R0100FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLP0805R0100FEA often in real-time on the comparison pages.
What if I can't find stock of WSLP0805R0100FEA?
You can fill out our help required form which you can use to request a quote for WSLP0805R0100FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.