Status: | Unknown |
---|---|
Series: | WSLP |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
8,220
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
20,000
in stock
|
Buy Now | |
element14
from US$0.23
|
18,053
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
3,684
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now |
Very high power to foot print size ratio (3 W in 2512, 2 W in 2010, 1 W in 1206, 0.5 W in 0805, and 0.4 W in 0603 package) |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSLP |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Tradeshow Brochure |
Product Overview |
Product Sheet |
Fast Track |
Capabilities |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
WSLP Series 0603 0.1 Ohm 0.4 W ▒1% ▒75 ppm/░C Power Metal Strip Resistor | Future Electronics |
SMD Chip Resistor, 100 MOhm, ± 1%, 400 mW, 0603 [1608 Metric], Metal Strip, Power | Avnet America |
CURRENT SENSE RES, 0R1, 1%, 400 MW, 0603 | element14 |
Metal Strip Resistor, 0.1 Ohm, 400Mw, 603, 1% | Newark Electronics |
SMD Chip Resistor, 100 MOhm, � 1%, 400 mW, 0603 [1608 Metric], Metal Strip, Power | Avnet Abacus |
CURRENT SENSE, RESISTOR, WSLP0603.11%EAe3 | Vishay Dale WSLP0603R1000FEA | RS Americas |
.1 OHM .4W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a WSLP0603R1000FEA?
Additional datasheets, footprints and schematics for WSLP0603R1000FEA are listed on our Part Details page. You can also find images and similar parts to WSLP0603R1000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLP0603R1000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLP0603R1000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLP0603R1000FEA fall under?
The WSLP0603R1000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSLP0603R1000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLP0603R1000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLP0603R1000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSLP0603R1000FEA have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for WSLP0603R1000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLP0603R1000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLP0603R1000FEA?
You can fill out our help required form which you can use to request a quote for WSLP0603R1000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.