Status: | Unknown |
---|---|
Series: | WSLF |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
7,089
in stock
|
Buy Now | |
element14
from US$0.36
|
7,089
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
3,990
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Metal Strip® all-welded construction is ideal for all types of current sensing, voltage division, and pulse applications |
Solid metal nickel-chrome, manganese-copper, or manganese-copper-tin alloy resistive element with low TCR (< 20 ppm/°C) |
Proprietary processing technique produces extremely low resistance values, down to 0.0003 Ω |
Application Notes |
---|
Application Note |
Datasheet |
---|
WSLF |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Product Marking |
Product Literature |
---|
Capabilities Brochure |
Tradeshow Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Checklist |
Infographic |
Infographic - WSK1216, WSLF2512, WSHP2818 |
Did you Know - WSHP2818 / WSK1216 / WSLF2512 |
Did you Know |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
CURRENT SENSE RES, 0R0005, 1%, 6 W, 2512 | element14 |
Res, 0R0005, 6W, 2512, Metal Strip | Newark Electronics |
WLSF Series 2512 0.0005 Ohm ▒1 % 6 W ▒200 ppm/░C SMT Power Metal Strip Resistor | Future Electronics |
LO2512 0,0005R 1% 6W TK200 | Rutronik |
RES 0.0005 OHM 6.0 W 1% 2512 SMD | Avnet America |
RES 0.0005 OHM 6.0 W 1% 2512 SMD, CUT TAPE | Vishay Dale WSLF2512L5000FEA | RS Americas |
.0005 OHM 6W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a WSLF2512L5000FEA?
Additional datasheets, footprints and schematics for WSLF2512L5000FEA are listed on our Part Details page. You can also find images and similar parts to WSLF2512L5000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSLF2512L5000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSLF2512L5000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSLF2512L5000FEA fall under?
The WSLF2512L5000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSLF2512L5000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSLF2512L5000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSLF2512L5000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSLF2512L5000FEA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Chip One Stop have stock available or on a lead time for WSLF2512L5000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSLF2512L5000FEA often in real-time on the comparison pages.
What if I can't find stock of WSLF2512L5000FEA?
You can fill out our help required form which you can use to request a quote for WSLF2512L5000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.