Status: | Unknown |
---|---|
Series: | WSL3921, WSL5931 |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
No stock
|
Buy Now | |
TTI Europe
from US$0.73
|
1,500
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
element14
from US$1.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values, down to 0.0001 Ω |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Datasheet |
---|
WSL3921, WSL5931 |
Support Tools |
---|
Checklist |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
.0002 OHM 5W 1% | TTI Europe |
SMD Chip Resistor, 0.2 MOhm, ± 1%, 5 W, 5931 [15079 Metric], Metal Strip, Power | Avnet America |
Resistor, Current Sense, 200 Uohm, 5W, 1%, Full Reel | Newark Electronics |
WSL-5931 .0002 1% EA | Future Electronics |
CURRENT SENSE, RESISTOR, WSL-5931.00021%EA | Vishay Dale WSL5931L2000FEA | RS Americas |
84R1947 | element14 |
CURRENT SENSE RESISTOR, 200 uOHM, 5W, 1% | Farnell |
SMD Chip Resistor, 0.2 MOhm, � 1%, 5 W, 5931 [15079 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL5931L2000FEA?
Additional datasheets, footprints and schematics for WSL5931L2000FEA are listed on our Part Details page. You can also find images and similar parts to WSL5931L2000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL5931L2000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL5931L2000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL5931L2000FEA fall under?
The WSL5931L2000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSL5931L2000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL5931L2000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL5931L2000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL5931L2000FEA have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for WSL5931L2000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL5931L2000FEA often in real-time on the comparison pages.
What if I can't find stock of WSL5931L2000FEA?
You can fill out our help required form which you can use to request a quote for WSL5931L2000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.