Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
Future Electronics
from US$0.58
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Schukat Electronic
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 0.004ohm |
---|---|
Product Range | - |
Resistor Case Style | 3637 [9194 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 0.635mm |
No. of Pins | 2Pins |
Operating Temperature Max | 170°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +170°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Voltage Rating | 100mV |
Voltage Rating V DC | 0.1V |
WSL-3637 .004 1% EA E3 | Future Electronics |
Metal Strip Resistor, 0.004 Ohm, 2W | Newark Electronics |
SMD Chip Resistor, 4 MOhm, ± 1%, 3 W, 3637 [9194 Metric], Metal Strip, Power | Avnet America |
SMD Resistor 3637 3W 1% 4L00 Taped | Schukat Electronic |
.004 OHM 3W 1% | TTI Europe |
RES, 0R004, 3W, 3637, METAL STRIP | Farnell |
SMD Chip Resistor, 4 MOhm, � 1%, 3 W, 3637 [9194 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL36374L000FEA?
Additional datasheets, footprints and schematics for WSL36374L000FEA are listed on our Part Details page. You can also find images and similar parts to WSL36374L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL36374L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL36374L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL36374L000FEA fall under?
The WSL36374L000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSL36374L000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL36374L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL36374L000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSL36374L000FEA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Schukat Electronic have stock available or on a lead time for WSL36374L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL36374L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSL36374L000FEA?
You can fill out our help required form which you can use to request a quote for WSL36374L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.