Status: | Unknown |
---|---|
Series: | WSL Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
3,150
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 0.003ohm |
---|---|
Product Range | WSL Series |
Resistor Case Style | 3637 [9194 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 0.635mm |
No. of Pins | 2Pins |
Operating Temperature Max | 170°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +170°C |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Voltage Rating | 90mV |
Voltage Rating V DC | 0.09V |
Res, R003, 1%, 3W, 3637, Metal Strip | Newark Electronics |
SMD Resistor 3637 3W 1% 3L00 Taped | Schukat Electronic |
WSL3637 SMD Resistor,3W,1%,3L | RS |
WSL-3637 .003 1% EA E3 | Future Electronics |
SMD Chip Resistor, 3 MOhm, ± 1%, 3 W, 3637 [9194 Metric], Metal Strip, Power | Avnet America |
Metal Strip Low Ohmic Smnt Resistor 3637 Case 3mOhm +/-1% 3W +/-50ppm/degC | Vishay Dale WSL36373L000FEA | RS Americas |
SMD CURRENT SENSE RESISTORS, WSL SERIES | element14 |
.003 OHM 3W 1% | TTI Europe |
SMD Chip Resistor, 3 MOhm, � 1%, 3 W, 3637 [9194 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL36373L000FEA?
Additional datasheets, footprints and schematics for WSL36373L000FEA are listed on our Part Details page. You can also find images and similar parts to WSL36373L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL36373L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL36373L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL36373L000FEA fall under?
The WSL36373L000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSL36373L000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL36373L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL36373L000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSL36373L000FEA have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, RS, Future Electronics and Avnet America have stock available or on a lead time for WSL36373L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL36373L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSL36373L000FEA?
You can fill out our help required form which you can use to request a quote for WSL36373L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.