Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
1,040
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
118,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
66,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
4,000
in stock
|
Buy Now | |
element14
from US$0.18
|
3,890
in stock
|
Buy Now | |
Farnell
from US$0.18
|
3,890
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
.03 OHM 1W 1% | TTI Europe |
WSL Series 2512 1 W 0.03 Ohm ▒1% ▒75 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
Resistance:0.03Ohm | Newark Electronics |
SMD Chip Resistor, 30 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power | Avnet America |
CURRENT SENSE RES, 0R03, 1%, 1 W, 2512 | element14 |
WSL2512 SMD Resistor,1W,1%,R030 | RS |
LO2512 0,03R 1% 1W TK75 | Rutronik |
Resistor, Metal Film, Res 0.03 Ohms, Pwr-Rtg 1 W, Tol 1%, SMT, 2512 | Vishay Dale WSL2512R0300FEA | RS Americas |
SMD Chip Resistor, 30 MOhm, � 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL2512R0300FEA?
Additional datasheets, footprints and schematics for WSL2512R0300FEA are listed on our Part Details page. You can also find images and similar parts to WSL2512R0300FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL2512R0300FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL2512R0300FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL2512R0300FEA fall under?
The WSL2512R0300FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSL2512R0300FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL2512R0300FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL2512R0300FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL2512R0300FEA have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for WSL2512R0300FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL2512R0300FEA often in real-time on the comparison pages.
What if I can't find stock of WSL2512R0300FEA?
You can fill out our help required form which you can use to request a quote for WSL2512R0300FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.